Capital Lighting, Inc. E20103-19 Island/Pool Table-3 Light Bar 704152

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 41.50 Length 41.50 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 4.62 Product Name: Three Light Pendant UPC: 845094001522 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 26 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 41.50 Length 41.50 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 4.62 Product Name: Three Light Pendant UPC: 845094001522 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 26 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20103-19 Island/Pool Table-3 Light Bar - 704152 - Capital Lighting, Inc.
Columbus, OH, USA
E20103-19 Island/Pool Table-3 Light Bar
704152
E20103-19 Island/Pool Table-3 Light Bar 704152
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 41.50 Length 41.50 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 4.62 Product Name: Three Light Pendant UPC: 845094001522 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 26 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 41.50
Length 41.50
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Polished Chrome
Weight: 4.62
Product Name: Three Light Pendant
UPC: 845094001522
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 26
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704152
Product Name E20103-19 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details