Capital Lighting, Inc. E20071-02 Mini Pendants-Cable 704106

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Pendant UPC: 845094001232 Category: Pendant Glass: Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Pendant UPC: 845094001232 Category: Pendant Glass: Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20071-02 Mini Pendants-Cable - 704106 - Capital Lighting, Inc.
Columbus, OH, USA
E20071-02 Mini Pendants-Cable
704106
E20071-02 Mini Pendants-Cable 704106
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Pendant UPC: 845094001232 Category: Pendant Glass: Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.64
Product Name: One Light Pendant
UPC: 845094001232
Category: Pendant
Glass: Black
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704106
Product Name E20071-02 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details