Capital Lighting, Inc. 7825-02 Mini Pendants-Rod 704098

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1678.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 689716301450 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1678.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 689716301450 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7825-02 Mini Pendants-Rod - 704098 - Capital Lighting, Inc.
Columbus, OH, USA
7825-02 Mini Pendants-Rod
704098
7825-02 Mini Pendants-Rod 704098
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1678.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 689716301450 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 1678.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Mini Pendant
UPC: 689716301450
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704098
Product Name 7825-02 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details