Capital Lighting, Inc. 8021-08 Sconces-Single Glass 704072

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 8938306454 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 8938306454 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8021-08 Sconces-Single Glass - 704072 - Capital Lighting, Inc.
Columbus, OH, USA
8021-08 Sconces-Single Glass
704072
8021-08 Sconces-Single Glass 704072
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 8938306454 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 3
Product Name: One Light Wall Sconce
UPC: 8938306454
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704072
Product Name 8021-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details