Capital Lighting, Inc. 32097 Island/Pool Table-2 Light Bar 704066

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
32097 Island/Pool Table-2 Light Bar - 704066 - Capital Lighting, Inc.
Columbus, OH, USA
32097 Island/Pool Table-2 Light Bar
704066
32097 Island/Pool Table-2 Light Bar 704066
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704066
Product Name 32097 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details