Capital Lighting, Inc. 31602-24 Pendants-Bowl Style 704059

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Bronze

Suppliers

Company
Product
Description
Supplier Links
31602-24 Pendants-Bowl Style - 704059 - Capital Lighting, Inc.
Columbus, OH, USA
31602-24 Pendants-Bowl Style
704059
31602-24 Pendants-Bowl Style 704059
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704059
Product Name 31602-24 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details