Capital Lighting, Inc. 31601-34 Semi-Flush Mts.-Bowl Style 704056

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Blacksmith Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Blacksmith Bronze

Suppliers

Company
Product
Description
Supplier Links
31601-34 Semi-Flush Mts.-Bowl Style - 704056 - Capital Lighting, Inc.
Columbus, OH, USA
31601-34 Semi-Flush Mts.-Bowl Style
704056
31601-34 Semi-Flush Mts.-Bowl Style 704056
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Blacksmith Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Blacksmith Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704056
Product Name 31601-34 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details