Capital Lighting, Inc. 32093 Mid. Chandeliers-Glass Up 704048

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
32093 Mid. Chandeliers-Glass Up - 704048 - Capital Lighting, Inc.
Columbus, OH, USA
32093 Mid. Chandeliers-Glass Up
704048
32093 Mid. Chandeliers-Glass Up 704048
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704048
Product Name 32093 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details