Capital Lighting, Inc. 8025-08 Sconces-Single Glass 704047

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Length 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 8938308854 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Length 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 8938308854 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8025-08 Sconces-Single Glass - 704047 - Capital Lighting, Inc.
Columbus, OH, USA
8025-08 Sconces-Single Glass
704047
8025-08 Sconces-Single Glass 704047
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Length 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 8938308854 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Length 8.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 3
Product Name: One Light Wall Sconce
UPC: 8938308854
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704047
Product Name 8025-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details