Capital Lighting, Inc. 8026-08 Bathroom Fixtures-Two Lights 704046

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 5 Product Name: Two Lights Bath Light UPC: 8938361255 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 5 Product Name: Two Lights Bath Light UPC: 8938361255 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8026-08 Bathroom Fixtures-Two Lights - 704046 - Capital Lighting, Inc.
Columbus, OH, USA
8026-08 Bathroom Fixtures-Two Lights
704046
8026-08 Bathroom Fixtures-Two Lights 704046
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 5 Product Name: Two Lights Bath Light UPC: 8938361255 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Chrome
Weight: 5
Product Name: Two Lights Bath Light
UPC: 8938361255
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704046
Product Name 8026-08 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details