Capital Lighting, Inc. 8029-08 Bathroom Fixtures-Four Lights 704043

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Weight: 10 Product Name: Four Lights Bath Light UPC: 725916821401 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Weight: 10 Product Name: Four Lights Bath Light UPC: 725916821401 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8029-08 Bathroom Fixtures-Four Lights - 704043 - Capital Lighting, Inc.
Columbus, OH, USA
8029-08 Bathroom Fixtures-Four Lights
704043
8029-08 Bathroom Fixtures-Four Lights 704043
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Weight: 10 Product Name: Four Lights Bath Light UPC: 725916821401 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Chrome
Weight: 10
Product Name: Four Lights Bath Light
UPC: 725916821401
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704043
Product Name 8029-08 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details