Capital Lighting, Inc. 31482-24 Pendants-Bowl Style 704037

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Antique Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Antique Gold

Suppliers

Company
Product
Description
Supplier Links
31482-24 Pendants-Bowl Style - 704037 - Capital Lighting, Inc.
Columbus, OH, USA
31482-24 Pendants-Bowl Style
704037
31482-24 Pendants-Bowl Style 704037
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Antique Gold

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704037
Product Name 31482-24 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details