Capital Lighting, Inc. 31486 Flush Mounts-Bowl Style 704034

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Antique Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Antique Gold

Suppliers

Company
Product
Description
Supplier Links
31486 Flush Mounts-Bowl Style - 704034 - Capital Lighting, Inc.
Columbus, OH, USA
31486 Flush Mounts-Bowl Style
704034
31486 Flush Mounts-Bowl Style 704034
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Antique Gold

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Weathered Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704034
Product Name 31486 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details