Capital Lighting, Inc. 31454 Mid. Chandeliers-Glass Up 704005

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Harvest Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Harvest Bronze

Suppliers

Company
Product
Description
Supplier Links
31454 Mid. Chandeliers-Glass Up - 704005 - Capital Lighting, Inc.
Columbus, OH, USA
31454 Mid. Chandeliers-Glass Up
704005
31454 Mid. Chandeliers-Glass Up 704005
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Harvest Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Harvest Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704005
Product Name 31454 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details