Capital Lighting, Inc. 2392CB-DS Exterior -Hanging 702860

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2392CB-DS Exterior -Hanging - 702860 - Capital Lighting, Inc.
Columbus, OH, USA
2392CB-DS Exterior -Hanging
702860
2392CB-DS Exterior -Hanging 702860
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702860
Product Name 2392CB-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details