Capital Lighting, Inc. 2394CB-ESDS Exterior -Wall Mount 702837

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
2394CB-ESDS Exterior -Wall Mount - 702837 - Capital Lighting, Inc.
Columbus, OH, USA
2394CB-ESDS Exterior -Wall Mount
702837
2394CB-ESDS Exterior -Wall Mount 702837
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702837
Product Name 2394CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details