Capital Lighting, Inc. 2545MT-ESDS Exterior -Wall Mount 702829

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-Frosted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-Frosted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
2545MT-ESDS Exterior -Wall Mount - 702829 - Capital Lighting, Inc.
Columbus, OH, USA
2545MT-ESDS Exterior -Wall Mount
702829
2545MT-ESDS Exterior -Wall Mount 702829
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-Frosted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Inside-Frosted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702829
Product Name 2545MT-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details