Capital Lighting, Inc. 1956VZ-ES Exterior -Wall Mount 702810

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1956VZ-ES Exterior -Wall Mount - 702810 - Capital Lighting, Inc.
Columbus, OH, USA
1956VZ-ES Exterior -Wall Mount
702810
1956VZ-ES Exterior -Wall Mount 702810
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 6.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702810
Product Name 1956VZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details