Capital Lighting, Inc. 9-5316-1-8 Sconces-Single Candle 702788

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: One Light Sconce UPC: 822920125041 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: One Light Sconce UPC: 822920125041 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-5316-1-8 Sconces-Single Candle - 702788 - Capital Lighting, Inc.
Columbus, OH, USA
9-5316-1-8 Sconces-Single Candle
702788
9-5316-1-8 Sconces-Single Candle 702788
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: One Light Sconce UPC: 822920125041 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tortoise Shell with Silver
Product Name: One Light Sconce
UPC: 822920125041
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702788
Product Name 9-5316-1-8 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details