Capital Lighting, Inc. 1062-2-SN Bathroom Fixtures-Two Lights 702728

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 7.75 Bulb Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Transitional Bath Wall Sconce UPC: 822920033575 Category: Bath Glass: GL700 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 7.75 Bulb Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Transitional Bath Wall Sconce UPC: 822920033575 Category: Bath Glass: GL700 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1062-2-SN Bathroom Fixtures-Two Lights - 702728 - Capital Lighting, Inc.
Columbus, OH, USA
1062-2-SN Bathroom Fixtures-Two Lights
702728
1062-2-SN Bathroom Fixtures-Two Lights 702728
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 7.75 Bulb Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Transitional Bath Wall Sconce UPC: 822920033575 Category: Bath Glass: GL700 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Extension: 7.75
Bulb
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Transitional Bath Wall Sconce
UPC: 822920033575
Category: Bath
Glass: GL700 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702728
Product Name 1062-2-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details