Capital Lighting, Inc. 1932RB-DS Exterior -Hanging 702560

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1932RB-DS Exterior -Hanging - 702560 - Capital Lighting, Inc.
Columbus, OH, USA
1932RB-DS Exterior -Hanging
702560
1932RB-DS Exterior -Hanging 702560
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702560
Product Name 1932RB-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details