Capital Lighting, Inc. 1612RB-ES Exterior -Hanging 702559

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1612RB-ES Exterior -Hanging - 702559 - Capital Lighting, Inc.
Columbus, OH, USA
1612RB-ES Exterior -Hanging
702559
1612RB-ES Exterior -Hanging 702559
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 24.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702559
Product Name 1612RB-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details