Capital Lighting, Inc. 1936RB-ESDS Exterior -Wall Mount 702536

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
1936RB-ESDS Exterior -Wall Mount - 702536 - Capital Lighting, Inc.
Columbus, OH, USA
1936RB-ESDS Exterior -Wall Mount
702536
1936RB-ESDS Exterior -Wall Mount 702536
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 6
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702536
Product Name 1936RB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details