Capital Lighting, Inc. 1610RB-ES Exterior -Wall Mount 702523

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1610RB-ES Exterior -Wall Mount - 702523 - Capital Lighting, Inc.
Columbus, OH, USA
1610RB-ES Exterior -Wall Mount
702523
1610RB-ES Exterior -Wall Mount 702523
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Extension: 9.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702523
Product Name 1610RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details