Capital Lighting, Inc. 7-5311-5-8 Pendants-Bowl Style 702499

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tortoise Shell with Silver Product Name: Five Light Pendant UPC: 822920125003 Category: Pendants Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tortoise Shell with Silver Product Name: Five Light Pendant UPC: 822920125003 Category: Pendants Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
7-5311-5-8 Pendants-Bowl Style - 702499 - Capital Lighting, Inc.
Columbus, OH, USA
7-5311-5-8 Pendants-Bowl Style
702499
7-5311-5-8 Pendants-Bowl Style 702499
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tortoise Shell with Silver Product Name: Five Light Pendant UPC: 822920125003 Category: Pendants Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tortoise Shell with Silver
Product Name: Five Light Pendant
UPC: 822920125003
Category: Pendants
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702499
Product Name 7-5311-5-8 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details