Capital Lighting, Inc. 5-3302-56 Exterior -Wall Mount 702455

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920119637 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920119637 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3302-56 Exterior -Wall Mount - 702455 - Capital Lighting, Inc.
Columbus, OH, USA
5-3302-56 Exterior -Wall Mount
702455
5-3302-56 Exterior -Wall Mount 702455
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920119637 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 21.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Wall Mount Lantern
UPC: 822920119637
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702455
Product Name 5-3302-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details