Capital Lighting, Inc. 5-3306-56 Exterior -Wall Mount 702453

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 29.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920119682 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 29.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920119682 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3306-56 Exterior -Wall Mount - 702453 - Capital Lighting, Inc.
Columbus, OH, USA
5-3306-56 Exterior -Wall Mount
702453
5-3306-56 Exterior -Wall Mount 702453
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 29.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920119682 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 29.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: Three Light Wall Mount Lantern
UPC: 822920119682
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702453
Product Name 5-3306-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details