PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: 13`` Transitional Flush Mount Ceiling Light
UPC: 822920127175
Category: Flush Mount
Glass: Cream Ribbed Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 702371 |
| Product Name | 15264-13 Flush Mounts-Bowl Style |
| Application | Residential |