Capital Lighting, Inc. 13264-13 Flush Mounts-Bowl Style 702347

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: 13`` Transitional Flush Mount Ceiling Light UPC: 822920127151 Category: Flush Mount Glass: Cream Ribbed Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: 13`` Transitional Flush Mount Ceiling Light UPC: 822920127151 Category: Flush Mount Glass: Cream Ribbed Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
13264-13 Flush Mounts-Bowl Style - 702347 - Capital Lighting, Inc.
Columbus, OH, USA
13264-13 Flush Mounts-Bowl Style
702347
13264-13 Flush Mounts-Bowl Style 702347
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: 13`` Transitional Flush Mount Ceiling Light UPC: 822920127151 Category: Flush Mount Glass: Cream Ribbed Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: 13`` Transitional Flush Mount Ceiling Light
UPC: 822920127151
Category: Flush Mount
Glass: Cream Ribbed Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702347
Product Name 13264-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details