PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Qty: 4
Wattage: 60
Finish: Walnut Patina
Product Name: Four Light Post Lantern
UPC: 822920113741
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 702258 |
| Product Name | KP-5-308-40 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |