Capital Lighting, Inc. 5-8252-25 Exterior -Wall Mount 702179

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920117275 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920117275 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-8252-25 Exterior -Wall Mount - 702179 - Capital Lighting, Inc.
Columbus, OH, USA
5-8252-25 Exterior -Wall Mount
702179
5-8252-25 Exterior -Wall Mount 702179
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920117275 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Slate
Product Name: Three Light Wall Mount Lantern
UPC: 822920117275
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702179
Product Name 5-8252-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details