Capital Lighting, Inc. 5-8251-25 Exterior -Wall Mount 702177

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920118791 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920118791 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-8251-25 Exterior -Wall Mount - 702177 - Capital Lighting, Inc.
Columbus, OH, USA
5-8251-25 Exterior -Wall Mount
702177
5-8251-25 Exterior -Wall Mount 702177
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920118791 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Wall Mount Lantern
UPC: 822920118791
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702177
Product Name 5-8251-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details