Capital Lighting, Inc. 60-059 Sconces-Single Glass 702157

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Product Name: One Light Vanity UPC: 045923600593 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Product Name: One Light Vanity UPC: 045923600593 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-059 Sconces-Single Glass - 702157 - Capital Lighting, Inc.
Columbus, OH, USA
60-059 Sconces-Single Glass
702157
60-059 Sconces-Single Glass 702157
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Product Name: One Light Vanity UPC: 045923600593 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze
Product Name: One Light Vanity
UPC: 045923600593
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702157
Product Name 60-059 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details