Capital Lighting, Inc. 5-8251-56 Exterior -Wall Mount 702149

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920117244 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920117244 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-8251-56 Exterior -Wall Mount - 702149 - Capital Lighting, Inc.
Columbus, OH, USA
5-8251-56 Exterior -Wall Mount
702149
5-8251-56 Exterior -Wall Mount 702149
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920117244 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Wall Mount Lantern
UPC: 822920117244
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702149
Product Name 5-8251-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details