PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 045923602078
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 702115 |
| Product Name | 60-207 Flush Mounts-Bowl Style |
| Application | Residential |