Capital Lighting, Inc. 60-347 Bathroom Fixtures-Four Lights 702105

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923603471 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923603471 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-347 Bathroom Fixtures-Four Lights - 702105 - Capital Lighting, Inc.
Columbus, OH, USA
60-347 Bathroom Fixtures-Four Lights
702105
60-347 Bathroom Fixtures-Four Lights 702105
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923603471 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Product Name: Four Light Vanity
UPC: 045923603471
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702105
Product Name 60-347 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details