Capital Lighting, Inc. 60-346 Bathroom Fixtures-Three Lights 702102

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923603464 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923603464 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-346 Bathroom Fixtures-Three Lights - 702102 - Capital Lighting, Inc.
Columbus, OH, USA
60-346 Bathroom Fixtures-Three Lights
702102
60-346 Bathroom Fixtures-Three Lights 702102
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923603464 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Vanity
UPC: 045923603464
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702102
Product Name 60-346 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details