Capital Lighting, Inc. 60-345 Bathroom Fixtures-Two Lights 702100

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923603457 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923603457 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-345 Bathroom Fixtures-Two Lights - 702100 - Capital Lighting, Inc.
Columbus, OH, USA
60-345 Bathroom Fixtures-Two Lights
702100
60-345 Bathroom Fixtures-Two Lights 702100
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923603457 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Vanity
UPC: 045923603457
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702100
Product Name 60-345 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details