Capital Lighting, Inc. 5030-4-92 Bathroom Fixtures-Four Lights 701686

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5030-4-92 Bathroom Fixtures-Four Lights - 701686 - Capital Lighting, Inc.
Columbus, OH, USA
5030-4-92 Bathroom Fixtures-Four Lights
701686
5030-4-92 Bathroom Fixtures-Four Lights 701686
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701686
Product Name 5030-4-92 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details