PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Silver
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 701684 |
| Product Name | 5030-3-92 Bathroom Fixtures-Three Lights |
| Application | Residential |