Capital Lighting, Inc. 5034-3-92 Bathroom Fixtures-Three Lights 701683

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5034-3-92 Bathroom Fixtures-Three Lights - 701683 - Capital Lighting, Inc.
Columbus, OH, USA
5034-3-92 Bathroom Fixtures-Three Lights
701683
5034-3-92 Bathroom Fixtures-Three Lights 701683
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Silver
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701683
Product Name 5034-3-92 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details