Capital Lighting, Inc. 5026-3-92 Bathroom Fixtures-Three Lights 701654

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5026-3-92 Bathroom Fixtures-Three Lights - 701654 - Capital Lighting, Inc.
Columbus, OH, USA
5026-3-92 Bathroom Fixtures-Three Lights
701654
5026-3-92 Bathroom Fixtures-Three Lights 701654
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 7.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Silver
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701654
Product Name 5026-3-92 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details