Capital Lighting, Inc. 6399-95 Mini Pendants-Rod 701625

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Spotted Canary Yellow Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Spotted Canary Yellow Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
6399-95 Mini Pendants-Rod - 701625 - Capital Lighting, Inc.
Columbus, OH, USA
6399-95 Mini Pendants-Rod
701625
6399-95 Mini Pendants-Rod 701625
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Spotted Canary Yellow Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Spotted Canary Yellow
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701625
Product Name 6399-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details