Capital Lighting, Inc. 6368-95 Mini Pendants-Rod 701620

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
6368-95 Mini Pendants-Rod - 701620 - Capital Lighting, Inc.
Columbus, OH, USA
6368-95 Mini Pendants-Rod
701620
6368-95 Mini Pendants-Rod 701620
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701620
Product Name 6368-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details