Capital Lighting, Inc. 6230-16-88 Large Chandeliers-Glass Shade 701447

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 55.25 Bulb Qty: 16 Wattage: 60 Finish: Corsican Gold Product Name: 16 Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 55.25 Bulb Qty: 16 Wattage: 60 Finish: Corsican Gold Product Name: 16 Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6230-16-88 Large Chandeliers-Glass Shade - 701447 - Capital Lighting, Inc.
Columbus, OH, USA
6230-16-88 Large Chandeliers-Glass Shade
701447
6230-16-88 Large Chandeliers-Glass Shade 701447
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 55.25 Bulb Qty: 16 Wattage: 60 Finish: Corsican Gold Product Name: 16 Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 55.25
Bulb
Qty: 16
Wattage: 60
Finish: Corsican Gold
Product Name: 16 Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701447
Product Name 6230-16-88 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details