Capital Lighting, Inc. 6730-6-88 Foyer/Hall Lanterns-Open Frame 701444

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Qty: 6 Wattage: 60 Finish: Corsican Gold Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Qty: 6 Wattage: 60 Finish: Corsican Gold Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6730-6-88 Foyer/Hall Lanterns-Open Frame - 701444 - Capital Lighting, Inc.
Columbus, OH, USA
6730-6-88 Foyer/Hall Lanterns-Open Frame
701444
6730-6-88 Foyer/Hall Lanterns-Open Frame 701444
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Qty: 6 Wattage: 60 Finish: Corsican Gold Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.75
Bulb
Qty: 6
Wattage: 60
Finish: Corsican Gold
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701444
Product Name 6730-6-88 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details