Capital Lighting, Inc. 7500-4-45 Exterior -Wall Mount 701367

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.75 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Baltic Granite Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.75 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Baltic Granite Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7500-4-45 Exterior -Wall Mount - 701367 - Capital Lighting, Inc.
Columbus, OH, USA
7500-4-45 Exterior -Wall Mount
701367
7500-4-45 Exterior -Wall Mount 701367
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.75 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Baltic Granite Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.75
Extension: 17.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Baltic Granite
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701367
Product Name 7500-4-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details