Capital Lighting, Inc. 7500-3-45 Exterior -Wall Mount 701366

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 17.50 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 17.50 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7500-3-45 Exterior -Wall Mount - 701366 - Capital Lighting, Inc.
Columbus, OH, USA
7500-3-45 Exterior -Wall Mount
701366
7500-3-45 Exterior -Wall Mount 701366
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 17.50 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 17.50
Extension: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Baltic Granite
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701366
Product Name 7500-3-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details