Capital Lighting, Inc. 7402-3-43 Exterior -Post/Pier Head 701359

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7402-3-43 Exterior -Post/Pier Head - 701359 - Capital Lighting, Inc.
Columbus, OH, USA
7402-3-43 Exterior -Post/Pier Head
701359
7402-3-43 Exterior -Post/Pier Head 701359
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Sienna
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701359
Product Name 7402-3-43 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details