Capital Lighting, Inc. 5727-95 Sconces-Pocket 701347

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5727-95 Sconces-Pocket - 701347 - Capital Lighting, Inc.
Columbus, OH, USA
5727-95 Sconces-Pocket
701347
5727-95 Sconces-Pocket 701347
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701347
Product Name 5727-95 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details